STACKPOLE ELECTRONICS, INC.
CSRN2512JT75L0 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
CSRN2512JT75L0
Description
RES 0.075 OHM 5% 2W 2512
-
Lingto Electronic Limited
Datasheet
Description
RES 0.075 OHM 5% 2W 2512
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CSRN2512JT75L0 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
|
Resistance Range
|
0.0750 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details