The CSRN2512JT60L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance value of 0.06 ohms with a tolerance of 5%, and a power rating of 2 watts. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. Its dimensions are consistent with the 2512 package size, facilitating easy integration into circuit designs.
60 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
RES 0.06 OHM 5% 2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSRN2512JT60L0-ND | CSRN2512JT60L0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0600 ohms | 0.0600 ohms |