Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2512JT12L0

Description
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Description
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSRN2512JT12L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.012 ohms with a tolerance of 5% and a power rating of 2 watts. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The component is also AEC-Q200 compliant, indicating its reliability for automotive applications. With a compact 2512 package size, it is ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CSRN2512JT12L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.012 ohms with a tolerance of 5% and a power rating of 2 watts. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The component is also AEC-Q200 compliant, indicating its reliability for automotive applications. With a compact 2512 package size, it is ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2512JT12L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512JT12L0-ND
Chip Resistor - Surface Mount CSRN2512JT12L0-ND
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2512JT12L0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2512JT12L0
Chip Resistor - Surface Mount CSRN2512JT12L0
RES 0.012 OHM 5% 2W 2512

RES 0.012 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRN2512JT12L0-ND CSRN2512JT12L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details