Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2512FKR200

Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2512FKR200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FKR200TR-ND
Chip Resistor - Surface Mount CSRN2512FKR200TR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2512FKR200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FKR200CT-ND
Chip Resistor - Surface Mount CSRN2512FKR200CT-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2512FKR200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FKR200DKR-ND
Chip Resistor - Surface Mount CSRN2512FKR200DKR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375458-CSRN2512FKR200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375458-CSRN2512FKR200
Resistors - Chip Resistor - Surface Mount 1375458-CSRN2512FKR200
Win Source Part Number: 1375458-CSRN2512FKR2 00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRN Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 200 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375458-CSRN2512FKR200
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRN
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 200 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.2 OHM 2W Resistor - 52-CSRN2512FKR200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 2W Resistor
52-CSRN2512FKR200
0.2 OHM 2W Resistor 52-CSRN2512FKR200
RES 0.2 OHM 1% 2W 2512 Product overview: CSRN2512FKR200 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2512FKR200 can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 2W 2512 Product overview: CSRN2512FKR200 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2512FKR200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.2 OHM 1% 2W 2512 - 762-CSRN2512FKR200 - Utmel Electronic Limited
Hong Kong, China
RES 0.2 OHM 1% 2W 2512
762-CSRN2512FKR200
RES 0.2 OHM 1% 2W 2512 762-CSRN2512FKR200
RES 0.2 OHM 1% 2W 2512

RES 0.2 OHM 1% 2W 2512

Supplier's Site
Chip Resistor - Surface Mount - CSRN2512FKR200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2512FKR200
Chip Resistor - Surface Mount CSRN2512FKR200
RES 0.2 OHM 1% 2W 2512

RES 0.2 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CSRN2512FKR200TR-ND 1375458-CSRN2512FKR200 52-CSRN2512FKR200 762-CSRN2512FKR200 CSRN2512FKR200
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.2 OHM 2W Resistor RES 0.2 OHM 1% 2W 2512 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers