Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2512FK50L0

Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2512FK50L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FK50L0DKR-ND
Chip Resistor - Surface Mount CSRN2512FK50L0DKR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2512FK50L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FK50L0TR-ND
Chip Resistor - Surface Mount CSRN2512FK50L0TR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2512FK50L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2512FK50L0CT-ND
Chip Resistor - Surface Mount CSRN2512FK50L0CT-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962799-CSRN2512FK50L0
Resistors - Chip Resistor - Surface Mount 962799-CSRN2512FK50L0
Win Source Part Number: 962799-CSRN2512FK50L 0 Category: Resistors>Chip Resistor - Surface Mount Series: CSRN Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) Alternative Parts (Cross-Reference): RCWE251250L0FNEA; RL2512FK-070R051L; RL2512FK-070R05L; PE2512FKE070R05L; UR73D3ATTE50L0F; SL1TTE50L0F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSRN20.051%ICT,CSRN2 0.05FITR,CSRN2-0.05F TR,CSRN2-0.05FDKR,CS RN20.05FIDKR,CSRN251 2FK50L0DKR,CSRN20.05 1%IDKR,CSRN2-0.05FDK R-ND,CSRN 2 0.05 1% I,CSRN2512FK50L0TR,C SRN2-0.05FTR-ND,CSRN 20.051%IDKR-ND,CSRN2 0.05FITR-ND,CSRN2-0. 05FCT,CSRN20.05FICT, CSRN20.051%ITR,CSRN2 0.051%ICT-ND,CSRN20. 05FIDKR-ND,CSRN20.05 1%ITR-ND,CSRN2512FK5 0L0CT,CSRN20.05FICT- ND,CSRN2-0.05FCT-ND

Win Source Part Number: 962799-CSRN2512FK50L0
Category: Resistors>Chip Resistor - Surface Mount
Series: CSRN
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
Alternative Parts (Cross-Reference): RCWE251250L0FNEA; RL2512FK-070R051L; RL2512FK-070R05L; PE2512FKE070R05L; UR73D3ATTE50L0F; SL1TTE50L0F;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: CSRN20.051%ICT,CSRN20.05FITR,CSRN2-0.05FTR,CSRN2-0.05FDKR,CSRN20.05FIDKR,CSRN2512FK50L0DKR,CSRN20.051%IDKR,CSRN2-0.05FDKR-ND,CSRN 2 0.05 1% I,CSRN2512FK50L0TR,CSRN2-0.05FTR-ND,CSRN20.051%IDKR-ND,CSRN20.05FITR-ND,CSRN2-0.05FCT,CSRN20.05FICT,CSRN20.051%ITR,CSRN20.051%ICT-ND,CSRN20.05FIDKR-ND,CSRN20.051%ITR-ND,CSRN2512FK50L0CT,CSRN20.05FICT-ND,CSRN2-0.05FCT-ND

Buy Now Datasheet
RES 0.05 OHM 1% 2W 2512 - 762-CSRN2512FK50L0 - Utmel Electronic Limited
Hong Kong, China
RES 0.05 OHM 1% 2W 2512
762-CSRN2512FK50L0
RES 0.05 OHM 1% 2W 2512 762-CSRN2512FK50L0
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Supplier's Site
Chip Resistor - Surface Mount - CSRN2512FK50L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2512FK50L0
Chip Resistor - Surface Mount CSRN2512FK50L0
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CSRN2512FK50L0DKR-ND 962799-CSRN2512FK50L0 762-CSRN2512FK50L0 CSRN2512FK50L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 0.05 OHM 1% 2W 2512 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers