Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010JT43L0

Description
43 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
43 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010JT43L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010JT43L0-ND
Chip Resistor - Surface Mount CSRN2010JT43L0-ND
43 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

43 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010JT43L0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010JT43L0
Chip Resistor - Surface Mount CSRN2010JT43L0
RES 0.043 OHM 5% 1W 2010

RES 0.043 OHM 5% 1W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRN2010JT43L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010JT43L0
Chip Resistor - Surface Mount CSRN2010JT43L0
RES 0.043 OHM 5% 1W 2010

RES 0.043 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSRN2010JT43L0-ND CSRN2010JT43L0 CSRN2010JT43L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0430 ohms 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details