Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010JT27L0

Description
27 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
27 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010JT27L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010JT27L0-ND
Chip Resistor - Surface Mount CSRN2010JT27L0-ND
27 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

27 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010JT27L0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010JT27L0
Chip Resistor - Surface Mount CSRN2010JT27L0
RES 0.027 OHM 5% 1W 2010

RES 0.027 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRN2010JT27L0-ND CSRN2010JT27L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details