The CSRN2010JT25L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.025 ohms with a tolerance of 5%, and a power rating of 1 watt. This resistor is compliant with RoHS and REACH standards, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The resistor features a compact 2010 size, which is advantageous for space-constrained designs. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The CSRN series is known for its durability and performance in demanding conditions, making it a viable choice for engineers looking for reliable chip resistors in their projects.
25 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES 0.025 OHM 5% 1W 2010
RES 0.025 OHM 5% 1W 2010
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CSRN2010JT25L0-ND | CSRN2010JT25L0 | CSRN2010JT25L0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |