The CSRN2010JK22L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.022 ohms with a tolerance of 5%, and a power rating of 1 watt at 70°C. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The CSRN series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor features a compact 2010 size, which is advantageous for space-constrained designs.
22 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES 0.022 OHM 5% 1W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSRN2010JK22L0-ND | CSRN2010JK22L0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0220 ohms | 0.0220 ohms |