Stackpole Electronics, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors CSRN2010FTR374

Description
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - CSRN2010FTR374 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
CSRN2010FTR374
Sensors, Transducers - Temperature Sensors - PTC Thermistors CSRN2010FTR374
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Manufacturer: AMIS

Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number CSRN2010FTR374
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Features PTC
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - 11026887-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details