330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
RES 0.33 OHM 1% 1W 2010
RES 0.33 OHM 1% 1W 2010
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CSRN2010FTR330-ND | CSRN2010FTR330 | CSRN2010FTR330 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |