RES 0.01 OHM 1% 1W 2010 Product overview: CSRN2010FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FT10L0 can be used for catalog matching and distributor lookup.
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Win Source Part Number: 1375519-CSRN2010FT10
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRN
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 10 MOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
1W 10mΩ Current Sensing Resistors ±250ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Current Sensing Resistors |
| Product Number | 52-CSRN2010FT10L0 | CSRN2010FT10L0CT-ND | 1375519-CSRN2010FT10L0 | CSRN2010FT10L0 |
| Product Name | 0.01 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistors >> Current Sense Resistors/Shunt Resistors |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms | 0.0100 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |