Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010FKR240

Description
240 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Description
240 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSRN2010FKR240 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.24 ohms with a tolerance of 1%, making it suitable for various electronic circuits. The resistor is rated for a power dissipation of 1 watt at 70°C, ensuring reliable performance in moderate power applications. This component is compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. It operates effectively within a temperature range of -55°C to +155°C, which allows for versatility in different environmental conditions. The CSRN2010FKR240 is also AEC-Q200 compliant, making it suitable for automotive applications. Engineers may find this resistor beneficial for projects that require compact size and reliable performance in current sensing applications.

Datasheet Summary
Powered by GS/AI

The CSRN2010FKR240 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.24 ohms with a tolerance of 1%, making it suitable for various electronic circuits. The resistor is rated for a power dissipation of 1 watt at 70°C, ensuring reliable performance in moderate power applications. This component is compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. It operates effectively within a temperature range of -55°C to +155°C, which allows for versatility in different environmental conditions. The CSRN2010FKR240 is also AEC-Q200 compliant, making it suitable for automotive applications. Engineers may find this resistor beneficial for projects that require compact size and reliable performance in current sensing applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010FKR240-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FKR240-ND
Chip Resistor - Surface Mount CSRN2010FKR240-ND
240 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

240 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FKR240 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010FKR240
Chip Resistor - Surface Mount CSRN2010FKR240
RES 0.24 OHM 1% 1W 2010

RES 0.24 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRN2010FKR240-ND CSRN2010FKR240
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details