Stackpole Electronics, Inc. 0.1 OHM 1W Resistor CSRN2010FKR100

Description
RES 0.1 OHM 1% 1W 2010 Product overview: CSRN2010FKR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FKR100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 1W 2010 Product overview: CSRN2010FKR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FKR100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 1W Resistor - 52-CSRN2010FKR100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 1W Resistor
52-CSRN2010FKR100
0.1 OHM 1W Resistor 52-CSRN2010FKR100
RES 0.1 OHM 1% 1W 2010 Product overview: CSRN2010FKR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FKR100 can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1W 2010 Product overview: CSRN2010FKR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FKR100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRN2010FKR100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FKR100TR-ND
Chip Resistor - Surface Mount CSRN2010FKR100TR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FKR100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FKR100CT-ND
Chip Resistor - Surface Mount CSRN2010FKR100CT-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FKR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FKR100DKR-ND
Chip Resistor - Surface Mount CSRN2010FKR100DKR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375557-CSRN2010FKR100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375557-CSRN2010FKR100
Resistors - Chip Resistor - Surface Mount 1375557-CSRN2010FKR100
Win Source Part Number: 1375557-CSRN2010FKR1 00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRN Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 100 MOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375557-CSRN2010FKR100
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRN
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 100 MOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-CSRN2010FKR100 CSRN2010FKR100TR-ND 1375557-CSRN2010FKR100
Product Name 0.1 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details