Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010FK62L0

Description
62 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
62 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010FK62L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK62L0-ND
Chip Resistor - Surface Mount CSRN2010FK62L0-ND
62 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

62 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSRN2010FK62L0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details