Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010FK60L0

Description
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010FK60L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK60L0TR-ND
Chip Resistor - Surface Mount CSRN2010FK60L0TR-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FK60L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK60L0CT-ND
Chip Resistor - Surface Mount CSRN2010FK60L0CT-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FK60L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK60L0DKR-ND
Chip Resistor - Surface Mount CSRN2010FK60L0DKR-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375584-CSRN2010FK60L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375584-CSRN2010FK60L0
Resistors - Chip Resistor - Surface Mount 1375584-CSRN2010FK60L0
Win Source Part Number: 1375584-CSRN2010FK60 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRN Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 60 mOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375584-CSRN2010FK60L0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRN
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 60 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.06 OHM 1W Resistor - 52-CSRN2010FK60L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.06 OHM 1W Resistor
52-CSRN2010FK60L0
0.06 OHM 1W Resistor 52-CSRN2010FK60L0
RES 0.06 OHM 1% 1W 2010 Product overview: CSRN2010FK60L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK60L0 can be used for catalog matching and distributor lookup.

RES 0.06 OHM 1% 1W 2010 Product overview: CSRN2010FK60L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK60L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CSRN2010FK60L0TR-ND 1375584-CSRN2010FK60L0 52-CSRN2010FK60L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.06 OHM 1W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details