Stackpole Electronics, Inc. 0.05 OHM 1W Resistor CSRN2010FK50L0

Description
RES 0.05 OHM 1% 1W 2010 Product overview: CSRN2010FK50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK50L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1W 2010 Product overview: CSRN2010FK50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK50L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 OHM 1W Resistor - 52-CSRN2010FK50L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 1W Resistor
52-CSRN2010FK50L0
0.05 OHM 1W Resistor 52-CSRN2010FK50L0
RES 0.05 OHM 1% 1W 2010 Product overview: CSRN2010FK50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK50L0 can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1W 2010 Product overview: CSRN2010FK50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRN2010FK50L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRN2010FK50L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK50L0DKR-ND
Chip Resistor - Surface Mount CSRN2010FK50L0DKR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FK50L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK50L0TR-ND
Chip Resistor - Surface Mount CSRN2010FK50L0TR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FK50L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK50L0CT-ND
Chip Resistor - Surface Mount CSRN2010FK50L0CT-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114795-CSRN2010FK50L0
Resistors - Chip Resistor - Surface Mount 1114795-CSRN2010FK50L0
Win Source Part Number: 1114795-CSRN2010FK50 L0 Category: Resistors>Chip Resistor - Surface Mount Series: CSRN Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSRN10.05FITR,CSRN10 .05FITR-ND,CSRN2010F K50L0CT,CSRN1-0.05FT R,CSRN10.051%ITR-ND, CSRN1-0.05FDKR-ND,CS RN 1 0.05 1% I,CSRN10.051%ICT,CSR N2010FK50L0DKR,CSRN1 0.05FICT-ND,CSRN1-0. 05FTR-ND,CSRN1-0.05F DKR,CSRN1-0.05FCT-ND ,CSRN10.051%IDKR,CSR N10.05FIDKR,CSRN10.0 51%IDKR-ND,CSRN10.05 FIDKR-ND,CSRN10.051% ICT-ND,CSRN10.05FICT ,CSRN1-0.05FCT,CSRN2 010FK50L0TR,CSRN10.0 51%ITR

Win Source Part Number: 1114795-CSRN2010FK50L0
Category: Resistors>Chip Resistor - Surface Mount
Series: CSRN
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.097" W (5.00mm x 2.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: CSRN10.05FITR,CSRN10.05FITR-ND,CSRN2010FK50L0CT,CSRN1-0.05FTR,CSRN10.051%ITR-ND,CSRN1-0.05FDKR-ND,CSRN 1 0.05 1% I,CSRN10.051%ICT,CSRN2010FK50L0DKR,CSRN10.05FICT-ND,CSRN1-0.05FTR-ND,CSRN1-0.05FDKR,CSRN1-0.05FCT-ND,CSRN10.051%IDKR,CSRN10.05FIDKR,CSRN10.051%IDKR-ND,CSRN10.05FIDKR-ND,CSRN10.051%ICT-ND,CSRN10.05FICT,CSRN1-0.05FCT,CSRN2010FK50L0TR,CSRN10.051%ITR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-CSRN2010FK50L0 CSRN2010FK50L0DKR-ND 1114795-CSRN2010FK50L0
Product Name 0.05 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers