Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010FK1R00

Description
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Description
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSRN2010FK1R00 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance value of 1 ohm with a tolerance of 1%, making it suitable for various electronic circuits. The resistor is rated for a power dissipation of 1 watt at 70°C, ensuring reliable performance under standard operating conditions. This component is compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. It features a temperature coefficient of resistance (TCR) of ±200 ppm/°C, which contributes to its stability across varying temperatures. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environments. The CSRN2010FK1R00 is packaged in a standard 2010 size, facilitating easy integration into compact circuit designs. Its construction is lead-free and halogen-free, aligning with modern environmental standards. This resistor is suitable for applications in consumer electronics, automotive, and industrial devices where precise current sensing is required.

Datasheet Summary
Powered by GS/AI

The CSRN2010FK1R00 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance value of 1 ohm with a tolerance of 1%, making it suitable for various electronic circuits. The resistor is rated for a power dissipation of 1 watt at 70°C, ensuring reliable performance under standard operating conditions. This component is compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. It features a temperature coefficient of resistance (TCR) of ±200 ppm/°C, which contributes to its stability across varying temperatures. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environments. The CSRN2010FK1R00 is packaged in a standard 2010 size, facilitating easy integration into compact circuit designs. Its construction is lead-free and halogen-free, aligning with modern environmental standards. This resistor is suitable for applications in consumer electronics, automotive, and industrial devices where precise current sensing is required.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010FK1R00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FK1R00-ND
Chip Resistor - Surface Mount CSRN2010FK1R00-ND
1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FK1R00 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010FK1R00
Chip Resistor - Surface Mount CSRN2010FK1R00
RES 1 OHM 1% 1W 2010

RES 1 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRN2010FK1R00-ND CSRN2010FK1R00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers