Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRF2512JT3L00

Description
3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRF2512JT3L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2512JT3L00DKR-ND
Chip Resistor - Surface Mount 738-CSRF2512JT3L00DKR-ND
3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRF2512JT3L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2512JT3L00CT-ND
Chip Resistor - Surface Mount 738-CSRF2512JT3L00CT-ND
3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRF2512JT3L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2512JT3L00TR-ND
Chip Resistor - Surface Mount 738-CSRF2512JT3L00TR-ND
3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

3 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
0.003 OHM 2W Resistor - 52-CSRF2512JT3L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 2W Resistor
52-CSRF2512JT3L00
0.003 OHM 2W Resistor 52-CSRF2512JT3L00
RES 0.003 OHM 5% 2W 2512 Product overview: CSRF2512JT3L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2512JT3L00 can be used for catalog matching and distributor lookup.

RES 0.003 OHM 5% 2W 2512 Product overview: CSRF2512JT3L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2512JT3L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375378-CSRF2512JT3L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375378-CSRF2512JT3L00
Resistors - Chip Resistor - Surface Mount 1375378-CSRF2512JT3L00
Win Source Part Number: 1375378-CSRF2512JT3L 00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.254" L x 0.128" W (6.45mm x 3.25mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3 mOhms Power (Watts): 2W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375378-CSRF2512JT3L00
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.254" L x 0.128" W (6.45mm x 3.25mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3 mOhms
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSRF2512JT3L00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSRF2512JT3L00
Resistors >> Current Sense Resistors/Shunt Resistors CSRF2512JT3L00
2W 3mΩ Current Sensing Resistors ±100ppm/°C ±5% 2512 Current Sense Resistors/Shunt Resistors ROHS

2W 3mΩ Current Sensing Resistors ±100ppm/°C ±5% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number 738-CSRF2512JT3L00DKR-ND 52-CSRF2512JT3L00 1375378-CSRF2512JT3L00 CSRF2512JT3L00
Product Name Chip Resistor - Surface Mount 0.003 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details