50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES 0.05 OHM 1% 2W 2512 Product overview: CSRF2512FT50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2512FT50L0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1375377-CSRF2512FT50
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.254" L x 0.128" W (6.45mm x 3.25mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 50 mOhms
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSRF2512FT50L0TR-ND | 52-CSRF2512FT50L0 | 1375377-CSRF2512FT50L0 |
| Product Name | Chip Resistor - Surface Mount | 0.05 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |