Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSRF2010FTR100

Description
Win Source Part Number: 1015380-CSRF2010FTR1 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSRF Features: Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSRF2010FTR100CT ,738-CSRF2010FTR100D KR,738-CSRF2010FTR10 0TR
Request a Quote Datasheet
Description
Win Source Part Number: 1015380-CSRF2010FTR1 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSRF Features: Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSRF2010FTR100CT ,738-CSRF2010FTR100D KR,738-CSRF2010FTR10 0TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1015380-CSRF2010FTR100
Resistors - Chip Resistor - Surface Mount 1015380-CSRF2010FTR100
Win Source Part Number: 1015380-CSRF2010FTR1 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSRF Features: Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSRF2010FTR100CT ,738-CSRF2010FTR100D KR,738-CSRF2010FTR10 0TR

Win Source Part Number: 1015380-CSRF2010FTR100
Category: Resistors>Chip Resistor - Surface Mount
Series: CSRF
Features: Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: 738-CSRF2010FTR100CT,738-CSRF2010FTR100DKR,738-CSRF2010FTR100TR

Buy Now Datasheet
0.1 OHM 1W Resistor - 52-CSRF2010FTR100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 1W Resistor
52-CSRF2010FTR100
0.1 OHM 1W Resistor 52-CSRF2010FTR100
RES 0.1 OHM 1% 1W 2010 Product overview: CSRF2010FTR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FTR100 can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1W 2010 Product overview: CSRF2010FTR100 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FTR100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 738-CSRF2010FTR100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2010FTR100TR-ND
Chip Resistor - Surface Mount 738-CSRF2010FTR100TR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1015380-CSRF2010FTR100 52-CSRF2010FTR100 738-CSRF2010FTR100TR-ND
Product Name Resistors - Chip Resistor - Surface Mount 0.1 OHM 1W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details