Stackpole Electronics, Inc. 0.008 OHM 1W Resistor CSRF2010FT8L00

Description
RES 0.008 OHM 1% 1W 2010 Product overview: CSRF2010FT8L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FT8L00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.008 OHM 1% 1W 2010 Product overview: CSRF2010FT8L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FT8L00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.008 OHM 1W Resistor - 52-CSRF2010FT8L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 1W Resistor
52-CSRF2010FT8L00
0.008 OHM 1W Resistor 52-CSRF2010FT8L00
RES 0.008 OHM 1% 1W 2010 Product overview: CSRF2010FT8L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FT8L00 can be used for catalog matching and distributor lookup.

RES 0.008 OHM 1% 1W 2010 Product overview: CSRF2010FT8L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF2010FT8L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRF2010FT8L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF2010FT8L00TR-ND
Chip Resistor - Surface Mount CSRF2010FT8L00TR-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF2010FT8L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF2010FT8L00CT-ND
Chip Resistor - Surface Mount CSRF2010FT8L00CT-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF2010FT8L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF2010FT8L00DKR-ND
Chip Resistor - Surface Mount CSRF2010FT8L00DKR-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
RES 0.008 OHM 1% 1W 2010 - 762-CSRF2010FT8L00 - Utmel Electronic Limited
Hong Kong, China
RES 0.008 OHM 1% 1W 2010
762-CSRF2010FT8L00
RES 0.008 OHM 1% 1W 2010 762-CSRF2010FT8L00
RES 0.008 OHM 1% 1W 2010

RES 0.008 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-CSRF2010FT8L00 CSRF2010FT8L00TR-ND 762-CSRF2010FT8L00
Product Name 0.008 OHM 1W Resistor Chip Resistor - Surface Mount RES 0.008 OHM 1% 1W 2010
Technology / Construction Metal Foil Metal Foil Metal Foil; Metal Foil
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; Surface Mount
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers