Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRF2010FT3L00

Description
RES 0.003 OHM 1% 1W 2010
Request a Quote Datasheet
Description
RES 0.003 OHM 1% 1W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRF2010FT3L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2010FT3L00CT-ND
Chip Resistor - Surface Mount 738-CSRF2010FT3L00CT-ND
RES 0.003 OHM 1% 1W 2010

RES 0.003 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRF2010FT3L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2010FT3L00DKR-ND
Chip Resistor - Surface Mount 738-CSRF2010FT3L00DKR-ND
RES 0.003 OHM 1% 1W 2010

RES 0.003 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRF2010FT3L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRF2010FT3L00TR-ND
Chip Resistor - Surface Mount 738-CSRF2010FT3L00TR-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSRF2010FT3L00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers