Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRF1206JT40L0

Description
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRF1206JT40L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF1206JT40L0-ND
Chip Resistor - Surface Mount CSRF1206JT40L0-ND
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF1206JT40L0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRF1206JT40L0
Chip Resistor - Surface Mount CSRF1206JT40L0
RES 0.04 OHM 5% 1W 1206

RES 0.04 OHM 5% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRF1206JT40L0-ND CSRF1206JT40L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers