Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSRF1206FT10L0

Description
Win Source Part Number: 1375139-CSRF1206FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375139-CSRF1206FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375139-CSRF1206FT10L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375139-CSRF1206FT10L0
Resistors - Chip Resistor - Surface Mount 1375139-CSRF1206FT10L0
Win Source Part Number: 1375139-CSRF1206FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375139-CSRF1206FT10L0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.033" (0.85mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 MOhms
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF1206FT10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF1206FT10L0TR-ND
Chip Resistor - Surface Mount CSRF1206FT10L0TR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF1206FT10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF1206FT10L0DKR-ND
Chip Resistor - Surface Mount CSRF1206FT10L0DKR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF1206FT10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF1206FT10L0CT-ND
Chip Resistor - Surface Mount CSRF1206FT10L0CT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
RES SMD 10 MOHM 1% 1W 1206 - 762-CSRF1206FT10L0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 MOHM 1% 1W 1206
762-CSRF1206FT10L0
RES SMD 10 MOHM 1% 1W 1206 762-CSRF1206FT10L0
RES SMD 10 MOHM 1% 1W 1206

RES SMD 10 MOHM 1% 1W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1375139-CSRF1206FT10L0 CSRF1206FT10L0TR-ND 762-CSRF1206FT10L0
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 10 MOHM 1% 1W 1206
Technology / Construction Metal Foil Metal Foil Metal Foil; Metal Foil
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details