Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSRF0805FT10L0

Description
Win Source Part Number: 1375321-CSRF0805FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375321-CSRF0805FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375321-CSRF0805FT10L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375321-CSRF0805FT10L0
Resistors - Chip Resistor - Surface Mount 1375321-CSRF0805FT10L0
Win Source Part Number: 1375321-CSRF0805FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSRF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375321-CSRF0805FT10L0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.033" (0.85mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
0.01 OHM 2W Resistor - 52-CSRF0805FT10L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 2W Resistor
52-CSRF0805FT10L0
0.01 OHM 2W Resistor 52-CSRF0805FT10L0
RES 0.01 OHM 1% 1/2W 0805 Product overview: CSRF0805FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF0805FT10L0 can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1/2W 0805 Product overview: CSRF0805FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF0805FT10L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRF0805FT10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF0805FT10L0CT-ND
Chip Resistor - Surface Mount CSRF0805FT10L0CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF0805FT10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF0805FT10L0DKR-ND
Chip Resistor - Surface Mount CSRF0805FT10L0DKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRF0805FT10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRF0805FT10L0TR-ND
Chip Resistor - Surface Mount CSRF0805FT10L0TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSRF0805FT10L0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSRF0805FT10L0
Resistors >> Current Sense Resistors/Shunt Resistors CSRF0805FT10L0
500mW 10mΩ Current Sensing Resistors ±100ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS

500mW 10mΩ Current Sensing Resistors ±100ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSRF0805FT10L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRF0805FT10L0
Chip Resistor - Surface Mount CSRF0805FT10L0
RES 0.01 OHM 1% 1/2W 0805

RES 0.01 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Current Sensing Resistors Chip Resistors
Product Number 1375321-CSRF0805FT10L0 52-CSRF0805FT10L0 CSRF0805FT10L0CT-ND CSRF0805FT10L0 CSRF0805FT10L0
Product Name Resistors - Chip Resistor - Surface Mount 0.01 OHM 2W Resistor Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details