The Win Source Electronics part number 1375300-CSRF0603FT2L
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Win Source Part Number: 1375300-CSRF0603FT2L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.10.0042
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±400ppm/°C
Resistance: 2.5 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
RES 0.0025 OHM 1% 1/4W 0603 Product overview: CSRF0603FT2L50 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0025 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF0603FT2L50 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSRF0603FT2L50CT-ND | 1375300-CSRF0603FT2L50 | 52-CSRF0603FT2L50 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 0.0025 OHM 4W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |
| Resistance Range | 0.0025 ohms | 0.0025 ohms | 0.0025 ohms |