Win Source Part Number: 1375380-CSRF0603FT10
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSRF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
RES 0.01 OHM 1% 1/4W 0603 Product overview: CSRF0603FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSRF0603FT10L0 can be used for catalog matching and distributor lookup.
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
250mW 10mΩ Current Sensing Resistors ±75ppm/°C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Current Sensing Resistors |
| Product Number | 1375380-CSRF0603FT10L0 | 52-CSRF0603FT10L0 | CSRF0603FT10L0TR-ND | CSRF0603FT10L0 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0.01 OHM 4W Resistor | Chip Resistor - Surface Mount | Resistors >> Current Sense Resistors/Shunt Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |
| Resistance Range | 1.00E7 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |