RES 0.5 OHM 1% 2W 2512 Product overview: CSR2512FTR500 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR2512FTR500 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1375521-CSR2512FTR50
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSR
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 500 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
500 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
500 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
500 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
2W 500mΩ Current Sensing Resistors ±200ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Current Sensing Resistors |
| Product Number | 52-CSR2512FTR500 | 1375521-CSR2512FTR500 | CSR2512FTR500DKR-ND | CSR2512FTR500 |
| Product Name | 0.5 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors >> Current Sense Resistors/Shunt Resistors |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | ||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |