Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2512FT33L0

Description
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2512FT33L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2512FT33L0-ND
Chip Resistor - Surface Mount CSR2512FT33L0-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSR2512FT33L0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details