Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010JT30L0

Description
30 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
30 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010JT30L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010JT30L0-ND
Chip Resistor - Surface Mount CSR2010JT30L0-ND
30 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

30 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010JT30L0
Chip Resistor - Surface Mount CSR2010JT30L0
RES 0.03 OHM 5% 1W 2010

RES 0.03 OHM 5% 1W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSR2010JT30L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010JT30L0
Chip Resistor - Surface Mount CSR2010JT30L0
RES 0.03 OHM 5% 1W 2010

RES 0.03 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSR2010JT30L0-ND CSR2010JT30L0 CSR2010JT30L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms 0.0300 ohms 3.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details