Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010JKR330

Description
330 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010JKR330-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010JKR330-ND
Chip Resistor - Surface Mount CSR2010JKR330-ND
330 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

330 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSR2010JKR330-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers