Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010FTR330

Description
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010FTR330-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FTR330-ND
Chip Resistor - Surface Mount CSR2010FTR330-ND
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010FTR330
Chip Resistor - Surface Mount CSR2010FTR330
RES 0.33 OHM 1% 1W 2010

RES 0.33 OHM 1% 1W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSR2010FTR330 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010FTR330
Chip Resistor - Surface Mount CSR2010FTR330
RES 0.33 OHM 1% 1W 2010

RES 0.33 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSR2010FTR330-ND CSR2010FTR330 CSR2010FTR330
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details