Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010FTR200

Description
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010FTR200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FTR200-ND
Chip Resistor - Surface Mount CSR2010FTR200-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010FTR200
Chip Resistor - Surface Mount CSR2010FTR200
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSR2010FTR200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010FTR200
Chip Resistor - Surface Mount CSR2010FTR200
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSR2010FTR200-ND CSR2010FTR200 CSR2010FTR200
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details