Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010FTR150

Description
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010FTR150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FTR150TR-ND
Chip Resistor - Surface Mount CSR2010FTR150TR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR2010FTR150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FTR150CT-ND
Chip Resistor - Surface Mount CSR2010FTR150CT-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR2010FTR150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FTR150DKR-ND
Chip Resistor - Surface Mount CSR2010FTR150DKR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSR2010FTR150TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers