Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR2010FKR150

Description
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Description
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSR2010FKR150 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.15 ohms with a tolerance of 1%, and a power rating of 1 watt at 70°C. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. Its dimensions are consistent with the 2010 size standard, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The CSR2010FKR150 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.15 ohms with a tolerance of 1%, and a power rating of 1 watt at 70°C. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. Its dimensions are consistent with the 2010 size standard, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR2010FKR150-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR2010FKR150-ND
Chip Resistor - Surface Mount CSR2010FKR150-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CSR2010FKR150
Chip Resistor - Surface Mount CSR2010FKR150
RES 0.15 OHM 1% 1W 2010

RES 0.15 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSR2010FKR150-ND CSR2010FKR150
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details