Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR1210JT36L0

Description
36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSR1210JT36L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSR1210JT36L0TR-ND
Chip Resistor - Surface Mount 738-CSR1210JT36L0TR-ND
36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

36 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1210JT36L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR1210JT36L0
Chip Resistor - Surface Mount CSR1210JT36L0
RES 0.036 OHM 5% 1/2W 1210

RES 0.036 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-CSR1210JT36L0TR-ND CSR1210JT36L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 4-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
View Details
2 suppliers