Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR1210FTR960

Description
960 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
960 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR1210FTR960-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1210FTR960-ND
Chip Resistor - Surface Mount CSR1210FTR960-ND
960 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

960 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSR1210FTR960-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.9600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details