Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR1210FTR160

Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR1210FTR160-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1210FTR160-ND
Chip Resistor - Surface Mount CSR1210FTR160-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1210FTR160 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSR1210FTR160
Chip Resistor - Surface Mount CSR1210FTR160
RES 0.16 OHM 1% 1/2W 1210

RES 0.16 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSR1210FTR160-ND CSR1210FTR160
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details