Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSR1210FTR100

Description
Win Source Part Number: 1341430-CSR1210FTR10 0 Category: Resistors - Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1210 (3125 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1341430-CSR1210FTR10 0 Category: Resistors - Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1210 (3125 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341430-CSR1210FTR100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341430-CSR1210FTR100
Resistors - Chip Resistor - Surface Mount 1341430-CSR1210FTR100
Win Source Part Number: 1341430-CSR1210FTR10 0 Category: Resistors - Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1210 (3125 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1341430-CSR1210FTR100
Category: Resistors - Chip Resistor - Surface Mount
Series: CSR
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 1210 (3125 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSR1210FTR100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSR1210FTR100TR-ND
Chip Resistor - Surface Mount 738-CSR1210FTR100TR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSR1210FTR100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSR1210FTR100CT-ND
Chip Resistor - Surface Mount 738-CSR1210FTR100CT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSR1210FTR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSR1210FTR100DKR-ND
Chip Resistor - Surface Mount 738-CSR1210FTR100DKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3125 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CSR1210FTR100 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CSR1210FTR100
Resistors - Chip Resistor - Surface Mount CSR1210FTR100
RES 0.1 OHM 1% 1/2W 1210

RES 0.1 OHM 1% 1/2W 1210

Supplier's Site
Chip Resistor - Surface Mount - CSR1210FTR100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSR1210FTR100
Chip Resistor - Surface Mount CSR1210FTR100
RES 0.1 OHM 1% 1/2W 1210

RES 0.1 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1341430-CSR1210FTR100 738-CSR1210FTR100TR-ND CSR1210FTR100 CSR1210FTR100
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details