The CSR1206JT15L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance value of 0.015 ohms with a tolerance of 5%. This resistor is rated for a power dissipation of 0.5 watts at 70°C and operates within a temperature range of -55°C to +155°C. The component is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. It is suitable for various electronic applications, particularly in environments where space is limited due to its compact 1206 size. The resistor also features a low temperature coefficient of resistance (TCR), enhancing its stability across temperature variations.
15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.015 OHM 5% 1/2W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSR1206JT15L0-ND | CSR1206JT15L0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0150 ohms | 0.0150 ohms |