Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSR1206FTR500

Description
Win Source Part Number: 1237007-CSR1206FTR50 0 Category: Resistors>Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSR1/20.5FR,CSR1206F TR500TR,CSR1206FTR50 0CT,CSR1206FTR500DKR ,CSR1/20.51%R,CSR1/2 0.5FR,CSR 1/2 0.5 1% R,CSR1206FTR500,CSR1 /20.51%R
Request a Quote Datasheet
Description
Win Source Part Number: 1237007-CSR1206FTR50 0 Category: Resistors>Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSR1/20.5FR,CSR1206F TR500TR,CSR1206FTR50 0CT,CSR1206FTR500DKR ,CSR1/20.51%R,CSR1/2 0.5FR,CSR 1/2 0.5 1% R,CSR1206FTR500,CSR1 /20.51%R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237007-CSR1206FTR500
Resistors - Chip Resistor - Surface Mount 1237007-CSR1206FTR500
Win Source Part Number: 1237007-CSR1206FTR50 0 Category: Resistors>Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSR1/20.5FR,CSR1206F TR500TR,CSR1206FTR50 0CT,CSR1206FTR500DKR ,CSR1/20.51%R,CSR1/2 0.5FR,CSR 1/2 0.5 1% R,CSR1206FTR500,CSR1 /20.51%R

Win Source Part Number: 1237007-CSR1206FTR500
Category: Resistors>Chip Resistor - Surface Mount
Series: CSR
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: CSR1/20.5FR,CSR1206FTR500TR,CSR1206FTR500CT,CSR1206FTR500DKR,CSR1/20.51%R,CSR1/20.5FR,CSR 1/2 0.5 1% R,CSR1206FTR500,CSR1/20.51%R

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FTR500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR500CT-ND
Chip Resistor - Surface Mount CSR1206FTR500CT-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FTR500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR500DKR-ND
Chip Resistor - Surface Mount CSR1206FTR500DKR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FTR500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR500TR-ND
Chip Resistor - Surface Mount CSR1206FTR500TR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.5 OHM 2W Resistor - 52-CSR1206FTR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 OHM 2W Resistor
52-CSR1206FTR500
0.5 OHM 2W Resistor 52-CSR1206FTR500
RES 0.5 OHM 1% 1/2W 1206 Product overview: CSR1206FTR500 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FTR500 can be used for catalog matching and distributor lookup.

RES 0.5 OHM 1% 1/2W 1206 Product overview: CSR1206FTR500 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FTR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSR1206FTR500 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSR1206FTR500
Resistors >> Current Sense Resistors/Shunt Resistors CSR1206FTR500
500mW 500mΩ Current Sensing Resistors ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

500mW 500mΩ Current Sensing Resistors ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number 1237007-CSR1206FTR500 CSR1206FTR500CT-ND 52-CSR1206FTR500 CSR1206FTR500
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.5 OHM 2W Resistor Resistors >> Current Sense Resistors/Shunt Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details