Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR1206FTR130

Description
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR1206FTR130CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR130CT-ND
Chip Resistor - Surface Mount CSR1206FTR130CT-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FTR130TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR130TR-ND
Chip Resistor - Surface Mount CSR1206FTR130TR-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FTR130DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FTR130DKR-ND
Chip Resistor - Surface Mount CSR1206FTR130DKR-ND
130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

130 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.13 OHM 2W Resistor - 52-CSR1206FTR130 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.13 OHM 2W Resistor
52-CSR1206FTR130
0.13 OHM 2W Resistor 52-CSR1206FTR130
RES 0.13 OHM 1% 1/2W 1206 Product overview: CSR1206FTR130 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FTR130 can be used for catalog matching and distributor lookup.

RES 0.13 OHM 1% 1/2W 1206 Product overview: CSR1206FTR130 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FTR130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375135-CSR1206FTR130 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375135-CSR1206FTR130
Resistors - Chip Resistor - Surface Mount 1375135-CSR1206FTR130
Win Source Part Number: 1375135-CSR1206FTR13 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSR Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 130 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375135-CSR1206FTR130
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSR
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 130 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CSR1206FTR130CT-ND 52-CSR1206FTR130 1375135-CSR1206FTR130
Product Name Chip Resistor - Surface Mount 0.13 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details