Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSR1206FT1R00

Description
Win Source Part Number: 1375409-CSR1206FT1R0 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSR Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 Ohms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375409-CSR1206FT1R0 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSR Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 Ohms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375409-CSR1206FT1R00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375409-CSR1206FT1R00
Resistors - Chip Resistor - Surface Mount 1375409-CSR1206FT1R00
Win Source Part Number: 1375409-CSR1206FT1R0 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSR Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 Ohms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375409-CSR1206FT1R00
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSR
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 Ohms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FT1R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FT1R00CT-ND
Chip Resistor - Surface Mount CSR1206FT1R00CT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FT1R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FT1R00TR-ND
Chip Resistor - Surface Mount CSR1206FT1R00TR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FT1R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FT1R00DKR-ND
Chip Resistor - Surface Mount CSR1206FT1R00DKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSR1206FT1R00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSR1206FT1R00
Resistors >> Current Sense Resistors/Shunt Resistors CSR1206FT1R00
500mW 1Ω Current Sensing Resistors ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

500mW 1Ω Current Sensing Resistors ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Current Sensing Resistors
Product Number 1375409-CSR1206FT1R00 CSR1206FT1R00CT-ND CSR1206FT1R00
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details