Stackpole Electronics, Inc. Chip Resistor - Surface Mount - CSR1206FKR250 CSR1206FKR250

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 867389-CSR1206FKR250 Series: CSR Operating Temperature Range: -55°C ~ 155°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSR1206FKR250DKR, CSR1206FKR250CT, CSR1/20.25FICT, CSR1/20.25FIDKR, CSR1/20.251%ITR-ND, CSR1/20.251%ICT, CSR 1/2 0.25 1% I, CSR1/20.251%ICT-ND, CSR1/20.251%IDKR-ND, CSR1/20.25FIDKR-ND, CSR1/20.25FICT-ND, CSR1/20.25FITR, CSR1/20.25FITR-ND, CSR1/20.251%ITR, CSR1206FKR250TR, CSR1/20.251%IDKR
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 867389-CSR1206FKR250 Series: CSR Operating Temperature Range: -55°C ~ 155°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSR1206FKR250DKR, CSR1206FKR250CT, CSR1/20.25FICT, CSR1/20.25FIDKR, CSR1/20.251%ITR-ND, CSR1/20.251%ICT, CSR 1/2 0.25 1% I, CSR1/20.251%ICT-ND, CSR1/20.251%IDKR-ND, CSR1/20.25FIDKR-ND, CSR1/20.25FICT-ND, CSR1/20.25FITR, CSR1/20.25FITR-ND, CSR1/20.251%ITR, CSR1206FKR250TR, CSR1/20.251%IDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSR1206FKR250
867389-CSR1206FKR250
Chip Resistor - Surface Mount - CSR1206FKR250 867389-CSR1206FKR250
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 867389-CSR1206FKR250 Series: CSR Operating Temperature Range: -55°C ~ 155°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSR1206FKR250DKR, CSR1206FKR250CT, CSR1/20.25FICT, CSR1/20.25FIDKR, CSR1/20.251%ITR-ND, CSR1/20.251%ICT, CSR 1/2 0.25 1% I, CSR1/20.251%ICT-ND, CSR1/20.251%IDKR-ND, CSR1/20.25FIDKR-ND, CSR1/20.25FICT-ND, CSR1/20.25FITR, CSR1/20.25FITR-ND, CSR1/20.251%ITR, CSR1206FKR250TR, CSR1/20.251%IDKR

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 867389-CSR1206FKR250
Series: CSR
Operating Temperature Range: -55°C ~ 155°C
Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSR1206FKR250DKR, CSR1206FKR250CT, CSR1/20.25FICT, CSR1/20.25FIDKR, CSR1/20.251%ITR-ND, CSR1/20.251%ICT, CSR 1/2 0.25 1% I, CSR1/20.251%ICT-ND, CSR1/20.251%IDKR-ND, CSR1/20.25FIDKR-ND, CSR1/20.25FICT-ND, CSR1/20.25FITR, CSR1/20.25FITR-ND, CSR1/20.251%ITR, CSR1206FKR250TR, CSR1/20.251%IDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FKR250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FKR250CT-ND
Chip Resistor - Surface Mount CSR1206FKR250CT-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FKR250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FKR250TR-ND
Chip Resistor - Surface Mount CSR1206FKR250TR-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FKR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FKR250DKR-ND
Chip Resistor - Surface Mount CSR1206FKR250DKR-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
0.25 OHM 2W Resistor - 52-CSR1206FKR250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 OHM 2W Resistor
52-CSR1206FKR250
0.25 OHM 2W Resistor 52-CSR1206FKR250
RES 0.25 OHM 1% 1/2W 1206 Product overview: CSR1206FKR250 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FKR250 can be used for catalog matching and distributor lookup.

RES 0.25 OHM 1% 1/2W 1206 Product overview: CSR1206FKR250 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FKR250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 867389-CSR1206FKR250 CSR1206FKR250CT-ND 52-CSR1206FKR250
Product Name Chip Resistor - Surface Mount - CSR1206FKR250 Chip Resistor - Surface Mount 0.25 OHM 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details