Stackpole Electronics, Inc. 0.075 OHM 2W Resistor CSR1206FK75L0

Description
RES 0.075 OHM 1% 1/2W 1206 Product overview: CSR1206FK75L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FK75L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.075 OHM 1% 1/2W 1206 Product overview: CSR1206FK75L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FK75L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.075 OHM 2W Resistor - 52-CSR1206FK75L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.075 OHM 2W Resistor
52-CSR1206FK75L0
0.075 OHM 2W Resistor 52-CSR1206FK75L0
RES 0.075 OHM 1% 1/2W 1206 Product overview: CSR1206FK75L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FK75L0 can be used for catalog matching and distributor lookup.

RES 0.075 OHM 1% 1/2W 1206 Product overview: CSR1206FK75L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FK75L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSR1206FK75L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FK75L0CT-ND
Chip Resistor - Surface Mount CSR1206FK75L0CT-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FK75L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FK75L0TR-ND
Chip Resistor - Surface Mount CSR1206FK75L0TR-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FK75L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR1206FK75L0DKR-ND
Chip Resistor - Surface Mount CSR1206FK75L0DKR-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 997163-CSR1206FK75L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
997163-CSR1206FK75L0
Resistors - Chip Resistor - Surface Mount 997163-CSR1206FK75L0
Win Source Part Number: 997163-CSR1206FK75L0 Category: Resistors>Chip Resistor - Surface Mount Series: CSR Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 75 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: CSR1/20.075FITR,CSR1 /2-0.075FCT-ND,CSR1/ 2-0.075FTR,CSR1/20.0 751%ICT,CSR1/2-0.075 FDKR,CSR1206FK75L0DK R,CSR1/2-0.075FCT,CS R 1/2 0.075 1% I,CSR1/20.0751%IDKR, CSR1/20.075FICT,CSR1 /20.075FIDKR,CSR1/20 .0751%IDKR-ND,CSR1/2 0.0751%ITR-ND,CSR1/2 -0.075FDKR-ND,CSR120 6FK75L0TR,CSR1/20.07 5FICT-ND,CSR1/20.075 FIDKR-ND,CSR1/20.075 FITR-ND,CSR1/20.0751 %ICT-ND,CSR1/20.0751 %ITR,CSR1206FK75L0CT ,CSR1/2-0.075FTR-ND

Win Source Part Number: 997163-CSR1206FK75L0
Category: Resistors>Chip Resistor - Surface Mount
Series: CSR
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: CSR1/20.075FITR,CSR1/2-0.075FCT-ND,CSR1/2-0.075FTR,CSR1/20.0751%ICT,CSR1/2-0.075FDKR,CSR1206FK75L0DKR,CSR1/2-0.075FCT,CSR 1/2 0.075 1% I,CSR1/20.0751%IDKR,CSR1/20.075FICT,CSR1/20.075FIDKR,CSR1/20.0751%IDKR-ND,CSR1/20.0751%ITR-ND,CSR1/2-0.075FDKR-ND,CSR1206FK75L0TR,CSR1/20.075FICT-ND,CSR1/20.075FIDKR-ND,CSR1/20.075FITR-ND,CSR1/20.0751%ICT-ND,CSR1/20.0751%ITR,CSR1206FK75L0CT,CSR1/2-0.075FTR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR1206FK75L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR1206FK75L0
Chip Resistor - Surface Mount CSR1206FK75L0
RES 0.075 OHM 1% 1/2W 1206

RES 0.075 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CSR1206FK75L0 CSR1206FK75L0CT-ND 997163-CSR1206FK75L0 CSR1206FK75L0
Product Name 0.075 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers