RES 1 OHM 1% 1/2W 1206 Product overview: CSR1206FK1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR1206FK1R00 can be used for catalog matching and distributor lookup.
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Win Source Part Number: 1375488-CSR1206FK1R0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSR
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 Ohms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CSR1206FK1R00 | CSR1206FK1R00DKR-ND | 1375488-CSR1206FK1R00 |
| Product Name | 1 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |