The CSR0805FT45L0 is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring precise resistance values. It has a resistance of 0.045 ohms with a tolerance of 1%, and a power rating of 0.25 watts at 70°C. This resistor is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environments. The component is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in standard E24 values, with additional values available upon request. Its compact 0805 size allows for efficient use in space-constrained designs.
45 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.045 OHM 1% 1/4W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSR0805FT45L0-ND | CSR0805FT45L0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0450 ohms | 0.0450 ohms |