Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR0805FK20L0

Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR0805FK20L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0805FK20L0CT-ND
Chip Resistor - Surface Mount CSR0805FK20L0CT-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0805FK20L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0805FK20L0DKR-ND
Chip Resistor - Surface Mount CSR0805FK20L0DKR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0805FK20L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0805FK20L0TR-ND
Chip Resistor - Surface Mount CSR0805FK20L0TR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.02 OHM 4W Resistor - 52-CSR0805FK20L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 4W Resistor
52-CSR0805FK20L0
0.02 OHM 4W Resistor 52-CSR0805FK20L0
RES 0.02 OHM 1% 1/4W 0805 Product overview: CSR0805FK20L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR0805FK20L0 can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1/4W 0805 Product overview: CSR0805FK20L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSR0805FK20L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331583-CSR0805FK20L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331583-CSR0805FK20L0
Resistors - Chip Resistor - Surface Mount 1331583-CSR0805FK20L0
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1331583-CSR0805FK20L 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSR1/40.02FITR-ND,CS R 1/4 0.02 1% I,CSR1/40.02FITR,CSR 0805FK20L0CT,CSR1/40 .02FICT-ND,CSR0805FK 20L0TR,CSR0805FK20L0 DKR,CSR1/40.02FIDKR- ND,CSR1/40.02FIDKR,C SR1/40.02FICT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1331583-CSR0805FK20L0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSR1/40.02FITR-ND,CSR 1/4 0.02 1% I,CSR1/40.02FITR,CSR0805FK20L0CT,CSR1/40.02FICT-ND,CSR0805FK20L0TR,CSR0805FK20L0DKR,CSR1/40.02FIDKR-ND,CSR1/40.02FIDKR,CSR1/40.02FICT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0805FK20L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR0805FK20L0
Chip Resistor - Surface Mount CSR0805FK20L0
RES 0.02 OHM 1% 1/4W 0805

RES 0.02 OHM 1% 1/4W 0805

Supplier's Site Datasheet
RES 0.02 OHM 1% 1/4W 0805 - 762-CSR0805FK20L0 - Utmel Electronic Limited
Hong Kong, China
RES 0.02 OHM 1% 1/4W 0805
762-CSR0805FK20L0
RES 0.02 OHM 1% 1/4W 0805 762-CSR0805FK20L0
RES 0.02 OHM 1% 1/4W 0805

RES 0.02 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CSR0805FK20L0CT-ND 52-CSR0805FK20L0 1331583-CSR0805FK20L0 CSR0805FK20L0 762-CSR0805FK20L0
Product Name Chip Resistor - Surface Mount 0.02 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 0.02 OHM 1% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details