Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR0603JT1R00

Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR0603JT1R00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0603JT1R00-ND
Chip Resistor - Surface Mount CSR0603JT1R00-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSR0603JT1R00-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R8GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details